1.1 This test method2 covers the determination of the abrasion resistance of woven or nonwoven textile fabrics using the flexing and abrasion tester.
1.2 This test method applies to most woven and nonwoven fabrics providing they do not stretch excessively. It is not applicable to floor coverings.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as the standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this test method.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
Note 1: For other test methods for abrasion resistance of textiles refer to Test Methods D3884, D3886, D4157, D4158, D4966, and AATCC93.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3885-07A(2019)e1 |
| Product Name | Standard Test Method for Abrasion Resistance of Textile Fabrics (Flexing and Abrasion Method) |