1.1 This test method covers the determination of most purgeable organic compounds that boil below 200°C and are less than 2% soluble in water. It covers the low [mu]g/L to low mg/L concentration range (see Section 15 and Appendix X1).
1.2 This test method was developed for the analysis of drinking water. It is also applicable to many environmental and waste waters when validation, consisting of recovering known concentrations of compounds of interest added to representative matrices, is included.
1.3 Volatile organic compounds in water at concentrations above 1000 [mu]g/L may be determined by direct aqueous injection in accordance with Practice D2908.
1.4 It is the user's responsibility to assure the validity of the test method for untested matrices.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 8.5.5.1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3871-84(1995)e1 |
| Product Name | Standard Test Method for Purgeable Organic Compounds in Water Using Headspace Sampling |