1.1 This test method covers (1) the morphological (for example, size and shape) characterization of carbon black from transmission electron microscope images which are used to derive the mean particle and aggregate size of carbon black in the dry (as manufactured) state, from CAB chip dispersion or removed from a rubber compound and (2) the certification of mean particle size using a correlation based on statistical thickness surface area measurements.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3849-13 |
| Product Name | Standard Test Method for Carbon Black-Morphological Characterization of Carbon Black Using Electron Microscopy |