1.1 These test methods cover procedures for the determination of the flash point by a small scale closed tester. The procedures may be used to determine the actual flash point temperature of a sample or whether a product will or will not flash at a specified temperature (flash/no flash).
1.2 This standard should be used to measure and describe the properties of materials, products, or assemblies in response to heat and flame under controlled laboratory conditions and should not be used to describe or appraise the fire hazard or fire risk of materials, products, or assemblies under actual fire conditions. However, results of this test may be used as elements of a fire risk assessment which takes into account all of the factors which are pertinent to an assessment of the fire hazard of a particular end use.
1.3 The values stated in SI units are to be regarded as standard. The values in parentheses are for information only.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Note 8, Table 1, Footnote B, A2.1, A2.2 and the Material Safety Data Sheets for the product being tested.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3828-98 |
| Product Name | Standard Test Methods for Flash Point by Small Scale Closed Tester |