1.1 This fire-test-response standard covers a small-scale laboratory procedure for determining comparative burning characteristics of solid-plastic material, using a 20-mm flame applied to the base of specimens held in a vertical position.
Note 1--This test method and Test Method B of IEC 60695-11-10 are equivalent. IEC 60695-11-10 has replaced ISO 1210.
Note 2--For additional information on materials that burn up to the holding clamp by this test method, see Test Method D635. For test methods of flexible plastics in the form of thin sheets and film, see Test Methods D4804. For additional information on comparative burning characteristics and resistance to burn-through, see Test Method D5048.
1.2 This test method was developed for polymeric materials used for parts in devices and appliances. The results are intended to serve as a preliminary indication of their acceptability with respect to flammability for a particular application. The final acceptance of the material is dependent upon its use in complete equipment that conforms with the standards applicable to such equipment.
1.3 The classification system described in the appendix is intended for quality assurance and the preselection of component materials for products.
1.4 It is possible that this test is applicable to nonmetallic materials other than plastics. Such application is outside the scope of this technical committee.
1.5 This test method is not intended to cover plastics when used as materials for building construction or finishing.
1.6 The values stated in SI units are to be regarded as the standard.
1.7 This standard is used to measure and describe the response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment of the materials, products, or assemblies under actual fire conditions.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 9.1.1 for a specific hazard statement.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3801-00 |
| Product Name | Standard Test Method for Measuring the Comparative Burning Characteristics of Solid Plastics in a Vertical Position |