1.1 This test method describes the measurement for bursting strength with a ball burst strength tester of textiles or garments that exhibit a high degree of ultimate elongation.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as the standard. Within the test, the inch-pound units are shown in parenthesis. The values stated in each system are not exact equivalents; therefore, each system may be used independently of the other. Combining values from the two systems may result in nonconformance within the specification.
Note 1-For the measurement of bursting strength with a hydraulic testing machine, refer to Test Method D 3786.
1.4 This standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to us.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3787-01 |
| Product Name | Test Method for Bursting Strength of Textiles-Constant-Rate-of-Traverse (CRT) Ball Burst Test |