1.1 This test method covers the determination of dielectric breakdown voltage and dielectric strength of solid electrical insulating materials under direct-voltage stress.
1.2 Since some materials require special treatment, reference shall also be made to ASTM specifications or to the test method directly applicable to the material to be tested. See Test Method D149 for the determination of dielectric strength of electrical insulating materials at commercial power frequencies.
1.3 This test method is similar to IEC Publication 243-2. All procedures in this test method are included in IEC 243-2. Differences between this test method and IEC 243-2 are largely editorial.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precaution statements are given in Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3755-14 |
| Product Name | Standard Test Method for Dielectric Breakdown Voltage and Dielectric Strength of Solid Electrical Insulating Materials Under Direct-Voltage Stress |