1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 144 in. (3700 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforc
ed thermosetting-resin pipe (RTRP) and glass-fiber-reinforc
ed polymer mortar pipe (RPMP) are fiberglass pipes. This standard is suited primarily for pipes to be installed in buried applications, although it may be used to the extent applicable for other installations such as, but not limited to, sliplining and rehabilitation of existing pipelines. Pipe covered by this specification is intended to operate at internal gage pressures of 250 psi (1.72 MPa) or less.
Note 1-For the purposes of this standard, polymer does not include natural polymers.
1.2 The values given in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
Note 2-There is no similar or equivalent ISO standard.
1.3 The following precautionary caveat pertains only to the test method portion, Section 8 , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 144 in. (3700 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and glass-fiber-reinforced polymer mortar pipe (RPMP) are fiberglass pipes. This standard is suited primarily for pipes to be installed in buried applications, although it may be used to the extent applicable for other installations such as, but not limited to, sliplining and rehabilitation of existing pipelines. Pipe covered by this specification is intended to operate at internal gage pressures of 250 psi (1.72 MPa) or less.
Note 1-For the purposes of this standard, polymer does not include natural polymers.
1.2 The values given in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
Note 2-There is no similar or equivalent ISO standard.
1.3 The following precautionary caveat pertains only to the test method portion, Section 8 , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.