This specification covers two types of aromatic hydrocarbon solvents, commonly referred to as high flash aromatic naphthas, namely: Type I (Aromatic 100) and Type II (Aromatic 150). These solvents are normally petroleum distillates having moderately low volatility and are used primarily by the coatings industry. The physical and chemical properties of high-flash aromatic naphthas shall conform to the requirements specified for the following: (1) appearance, (2) color, (3) amount of aromatics, (4) copper corrosion, (5) distillation range defined by the initial boiling point and dry point, (6) flash point, (7) Kauri-butanol value, (8) mixed aniline point, (9) odor, and (10) apparent specific gravity. The sampling and test methods to determine conformance to the specified properties are given.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3734-05 |
| Product Name | Standard Specification for High-Flash Aromatic Naphthas |