1.1 This test method covers the determination of the hydroperoxide content expressed as hydroperoxide number of aviation turbine, gasoline and diesel fuels.
1.2 The range of hydroperoxide number included in the precision statement is 0 to 50 mg/kg active oxygen as hydroperoxide.
1.3 The interlaboratory study to establish the precision of this test method consisted of spark-ignition engine fuels (regular, premium and California Cleaner-Burning gasoline), aviation gasoline, jet fuel, ultra low sulfur diesel, and biodiesel. However, biodiesel was not included in the precision calculation because of the large differences in results within labs and between labs.
1.4 This test method detects hydroperoxides such as t-butyl hydroperoxide and cumene hydroperoxide. It does not detect sterically-hindered hydroperoxides such as dicumyl and di-t-butyl hydroperoxides
1.5 Di-alkyl hydroperoxides added commercially to diesel fuels are not detected by this test method.
1.6 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 7.3, 7.6, 9.2, and Annex A1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3703-13 |
| Product Name | Standard Test Method for Hydroperoxide Number of Aviation Turbine Fuels, Gasoline and Diesel Fuels |