1.1 These test methods cover rubber identification and are based on infrared examination of pyrolysis products (pyrolyzates) and films.
1.2 These test methods are applicable to rubbers in the raw state and, when compounded, both in the cured and uncured state.
1.3 Since it is customary in infrared spectrophotometry to use wavenumbers (cm−1) rather than Hertz (Hz), the unit for frequency in the SI system, the former is employed throughout this test method.
1.4 This test method assumes that specimens and infrared spectra are prepared and analyzed by experienced personnel and that the equipment is operated according to the manufacturer's direction for optimum performance. No details for operation of infrared spectrophotometers are included in this test method.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 17.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3677-10(2015) |
| Product Name | Standard Test Methods for Rubber-Identification by Infrared Spectrophotometry |