1.1 These test methods cover the determination of resonances of unpackaged products and components of unpackaged products by means of vertical linear motion at the surface on which the product is mounted for test. Two alternate test methods are presented:
Note 1: The two test methods are not necessarily equivalent and may not produce the same results. It is possible that tests using random vibration may be more representative of the transport environment and may be conducted more quickly than sine tests.
1.2 This information may be used to examine the response of products to vibration for product design purposes, or for the design of a container or interior package that will minimize transportation vibration inputs at these critical frequencies, when these products resonances are within the expected transportation environment frequency range. Since vibration damage is most likely to occur at product resonant frequencies, these resonances may be thought of as potential product fragility points.
1.3 Information obtained from the optional dwell test methods may be used to assess the fatigue characteristics of the resonating components and for product modification. This may become necessary if the response of a product would require design of an impractical or excessively costly shipping container.
1.4 These test methods do not necessarily simulate the vibration effects that the product will encounter in its operational or in-use environment. Other, more suitable test procedures should be used for this purpose.
1.5 Test levels given in these test methods represent the correlation of the best information currently available from research investigation and from experience in the use of these test methods. If more applicable or accurate data are available, they should be substituted.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. See Section 6 for specific precautionary statements.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3580-22 |
| Product Name | Standard Test Methods for Vibration (Vertical Linear Motion) Test of Products |