This specification covers certain requirements for natural rubber gloves intended for use in medical examinations and diagnostic and therapeutic procedures as well as in handling contaminated medical material. Material under this specification consists of Type I and Type II gloves, which shall be manufactured from any natural rubber compound, with the inside and outside surfaces of the gloves free of talc and with dimensions and physical properties that shall conform to the requirements specified. Tests for sterility, freedom from holes, physical dimensions, tensile strength, ultimate elongation, stress at elongation, powder-free residue, powder amount, protein content, and antigenic protein content shall be performed to assess the conformance of the rubber gloves with the requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3578-05e1 |
| Product Name | Standard Specification for Rubber Examination Gloves |