This specification covers certain requirements for packaged sterile rubber surgical gloves of the natural rubber latex type (Type 1) and of the synthetic rubber latex type (Type 2). The gloves shall be manufactured from any rubber polymer compound, with the inside and outside surfaces of the gloves free of talc and with dimensions and physical properties that shall conform to the requirements specified. Tests for sterility, freedom from holes, physical dimensions, tensile strength, ultimate elongation, stress at elongation, powder-free residue, powder amount, protein content, and antigenic protein content shall be performed to assess the conformance of the rubber gloves with the requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3577-09e1 |
| Product Name | Standard Specification for Rubber Surgical Gloves |