ASTM International Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pressure Pipe ASTM D3517-11

Description
This specification covers machine-made fiberglass (glass-fiber-reinfor ced thermosetting-resin or glass-fiber-reinforc ed polymer mortar) pressure pipe intended for use in water conveyance systems. It is suited primarily for pipes to be installed in buried applications, although it may be used to the extent applicable for other installations such as, but not limited to, jacking, tunnel lining, and slip lining rehabilitation of existing pipelines. The materials shall include the following: structural wall composition which shall consist of thermosetting resin, glass fiber reinforcement, and, if used, aggregate filler; a thermosetting polyester or epoxy resin with or without filler; E-type glass reinforcement; siliceous sand aggregates; liner and surface layers; unrestrained or restrained joints; and elastomeric gaskets. Pipe shall be supplied in the nominal diameters, lengths, wall thickness, squareness of pipe ends, and soundness. Test specimen shall be subjected to longitudinal loads or circumferential bending to test for its long-term hydrostatic design pressure. The pipe shall conform to the stiffness, hoop-tensile strength, joint tightness, beam strength, longitudinal compressive strength, and longitudinal tensile strength requirements.
Request a Quote
Description
This specification covers machine-made fiberglass (glass-fiber-reinfor ced thermosetting-resin or glass-fiber-reinforc ed polymer mortar) pressure pipe intended for use in water conveyance systems. It is suited primarily for pipes to be installed in buried applications, although it may be used to the extent applicable for other installations such as, but not limited to, jacking, tunnel lining, and slip lining rehabilitation of existing pipelines. The materials shall include the following: structural wall composition which shall consist of thermosetting resin, glass fiber reinforcement, and, if used, aggregate filler; a thermosetting polyester or epoxy resin with or without filler; E-type glass reinforcement; siliceous sand aggregates; liner and surface layers; unrestrained or restrained joints; and elastomeric gaskets. Pipe shall be supplied in the nominal diameters, lengths, wall thickness, squareness of pipe ends, and soundness. Test specimen shall be subjected to longitudinal loads or circumferential bending to test for its long-term hydrostatic design pressure. The pipe shall conform to the stiffness, hoop-tensile strength, joint tightness, beam strength, longitudinal compressive strength, and longitudinal tensile strength requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for
West Conshohocken, PA, United States
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pressure Pipe
ASTM D3517-11
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pressure Pipe ASTM D3517-11
This specification covers machine-made fiberglass (glass-fiber-reinfor ced thermosetting-resin or glass-fiber-reinforc ed polymer mortar) pressure pipe intended for use in water conveyance systems. It is suited primarily for pipes to be installed in buried applications, although it may be used to the extent applicable for other installations such as, but not limited to, jacking, tunnel lining, and slip lining rehabilitation of existing pipelines. The materials shall include the following: structural wall composition which shall consist of thermosetting resin, glass fiber reinforcement, and, if used, aggregate filler; a thermosetting polyester or epoxy resin with or without filler; E-type glass reinforcement; siliceous sand aggregates; liner and surface layers; unrestrained or restrained joints; and elastomeric gaskets. Pipe shall be supplied in the nominal diameters, lengths, wall thickness, squareness of pipe ends, and soundness. Test specimen shall be subjected to longitudinal loads or circumferential bending to test for its long-term hydrostatic design pressure. The pipe shall conform to the stiffness, hoop-tensile strength, joint tightness, beam strength, longitudinal compressive strength, and longitudinal tensile strength requirements.

This specification covers machine-made fiberglass (glass-fiber-reinforced thermosetting-resin or glass-fiber-reinforced polymer mortar) pressure pipe intended for use in water conveyance systems. It is suited primarily for pipes to be installed in buried applications, although it may be used to the extent applicable for other installations such as, but not limited to, jacking, tunnel lining, and slip lining rehabilitation of existing pipelines. The materials shall include the following: structural wall composition which shall consist of thermosetting resin, glass fiber reinforcement, and, if used, aggregate filler; a thermosetting polyester or epoxy resin with or without filler; E-type glass reinforcement; siliceous sand aggregates; liner and surface layers; unrestrained or restrained joints; and elastomeric gaskets. Pipe shall be supplied in the nominal diameters, lengths, wall thickness, squareness of pipe ends, and soundness. Test specimen shall be subjected to longitudinal loads or circumferential bending to test for its long-term hydrostatic design pressure. The pipe shall conform to the stiffness, hoop-tensile strength, joint tightness, beam strength, longitudinal compressive strength, and longitudinal tensile strength requirements.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM D3517-11
Product Name Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pressure Pipe
Unlock Full Specs
to access all available technical data

Similar Products