1.1 This gas chromatographic test method covers a procedure for extending the range of purity determination of monomeric plasticizers beyond that now determined by other methods. Due to the need to volatilize the plasticizer, only monomeric plasticizers having definitive boiling points and a molecular weight less than 1000 Daltons, such as dioctyl phthalate, are applicable to this test method.
1.2 The values in SI units are to be regarded as standard.
1.3 The text of this test method references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) are not to be considered as requirements of this test method.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 9
Note 1-There is no known ISO equivalent to this standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3465-14 |
| Product Name | Standard Test Method for Purity of Monomeric Plasticizers by Gas Chromatography |