1.1 This test method covers the measurement of soluble, suspended, and total radium-226 in water in concentrations above 3.7 × 10−3 Bq/L. This test method is not applicable to the measurement of other radium isotopes.
1.2 This test method may be used for quantitative measurements by calibrating with a radium-226 standard, or for relative measurements by comparing the measurements made with each other.
1.3 This test method does not meet the current requirements of Practice D2777.
1.4 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.5 Hydrofluoric acid (HF) is very hazardous and should be used in a well-ventilated hood. Wear rubber gloves, safety glasses or goggles, and a laboratory coat. Avoid breathing any HF fumes. Clean up all spills promptly and wash thoroughly after using HF.
1.6 This standard does not purport to address all of the other safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3454-11 |
| Product Name | Standard Test Method for Radium-226 in Water |