1.1 This test method describes a procedure for the determination of grease life and torque in small bearings. Although this test method is not the equivalent of a long-time field-service test, it is intended to predict the relative grease life at high temperature in a reasonable period of testing time. In addition, this test method measures the running torque at both low (1 r/min) and high (12 000 r/min) speeds.
1.2 Except for torque, which is measured in gcm, the values stated in inch-pound units are to be regarded as the standard in this test method. The SI values given in parenthesis are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3337-91(2002) |
| Product Name | Standard Test Method for Determining Life and Torque of Lubricating Greases in Small Ball Bearings (Withdrawn 2009) |