ASTM International Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes ASTM D3294-03

Description
This specification establishes the requirements and test methods for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet manufactured from polytetrafluoroethyl ene (PTFE) resin molding materials and molded basic shapes made from resin molding and extrusion materials. The sheet or molded basic shape shall be made from unpigmented PTFE and shall be free from foreign matters. Each of the samples shall undergo visual and dimensional inspection to verify their compliance with the standard requirements. The specimens shall conform to the following physical and electrical property requirements: tensile strength; elongation; dielectric strength; specific gravity; porosity; and melting point. Examination for internal defects shall also be conducted to ensure that the specimens are free from microscopic cracks, voids, inclusions, and other surface defects that might affect the serviceability of the materials.
Request a Quote
Description
This specification establishes the requirements and test methods for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet manufactured from polytetrafluoroethyl ene (PTFE) resin molding materials and molded basic shapes made from resin molding and extrusion materials. The sheet or molded basic shape shall be made from unpigmented PTFE and shall be free from foreign matters. Each of the samples shall undergo visual and dimensional inspection to verify their compliance with the standard requirements. The specimens shall conform to the following physical and electrical property requirements: tensile strength; elongation; dielectric strength; specific gravity; porosity; and melting point. Examination for internal defects shall also be conducted to ensure that the specimens are free from microscopic cracks, voids, inclusions, and other surface defects that might affect the serviceability of the materials.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes - ASTM D3294-03 - ASTM International
West Conshohocken, PA, United States
Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes
ASTM D3294-03
Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes ASTM D3294-03
This specification establishes the requirements and test methods for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet manufactured from polytetrafluoroethyl ene (PTFE) resin molding materials and molded basic shapes made from resin molding and extrusion materials. The sheet or molded basic shape shall be made from unpigmented PTFE and shall be free from foreign matters. Each of the samples shall undergo visual and dimensional inspection to verify their compliance with the standard requirements. The specimens shall conform to the following physical and electrical property requirements: tensile strength; elongation; dielectric strength; specific gravity; porosity; and melting point. Examination for internal defects shall also be conducted to ensure that the specimens are free from microscopic cracks, voids, inclusions, and other surface defects that might affect the serviceability of the materials.

This specification establishes the requirements and test methods for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet manufactured from polytetrafluoroethylene (PTFE) resin molding materials and molded basic shapes made from resin molding and extrusion materials. The sheet or molded basic shape shall be made from unpigmented PTFE and shall be free from foreign matters. Each of the samples shall undergo visual and dimensional inspection to verify their compliance with the standard requirements. The specimens shall conform to the following physical and electrical property requirements: tensile strength; elongation; dielectric strength; specific gravity; porosity; and melting point. Examination for internal defects shall also be conducted to ensure that the specimens are free from microscopic cracks, voids, inclusions, and other surface defects that might affect the serviceability of the materials.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM D3294-03
Product Name Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes
Unlock Full Specs
to access all available technical data

Similar Products