1.1 This test method covers the procedure for rating the tendencies of gas turbine fuels to deposit decomposition products within the fuel system.
1.2 The differential pressure values in mm Hg are defined only in terms of this test method.
1.3 The deposition values stated in SI units shall be regarded as the referee value.
1.4 The pressure values stated in SI units are to be regarded as standard. The psi comparison is included for operational safety with certain older instruments that cannot report pressure in SI units.
1.5 No other units of measurement are included in this standard.
1.6 Warning-Mercury has been designated by many regulatory agencies as a hazardous material that can cause central nervous system, kidney and liver damage. Mercury, or its vapor, may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury containing products. See the applicable product Material Safety Data Sheet (MSDS) for details and EPA’s website-http://www.e
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 6.1.1, 7.2, 7.2.1, 7.3, 11.1.1, and Annex A6.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3241-19 |
| Product Name | Standard Test Method for Thermal Oxidation Stability of Aviation Turbine Fuels |