1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal second (mPa[dot]s) (Note 3) at temperatures up to 175°C (347°F).
Note 1-Although precision has not been studied, this procedure may be adaptable to viscosities higher than the present 200 000-mPa[dot]s limit and temperatures above 175°C (347°F). Equipment described in this procedure permits testing of materials having viscosities as high as 16 X 10 mPa[dot]s and provides temperatures up to 260°C (500°F). Note 2-For petroleum waxes and their blends having apparent viscosities below 15 mPa[dot]s, Method D445 is especially applicable. Note 3-One pascal second (Pa[dot]s) = 1000 centipoise (CP); one millipascal second (mPa[dot]s) = one centipoise. %1.2 The values stated in acceptable metric units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3236-88(1999) |
| Product Name | Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials |