1.1 This practice covers the comparison of the performance of water-emulsion floor polishes on test floors against a reference material. It is applicable to the following types of polishes:
1.1.1 Wax emulsion polishes,
1.1.2 Nonbuffable emulsion polishes,
1.1.3 Detergent-resistant emulsion polishes, household type, and
1.1.4 Detergent-resistant emulsion polishes, industrial type.
1.2 Gloss, leveling, discoloration, traffic marking, slip resistance, and removal ease of these types of floor polishes is rated in comparison to a reference material. Where applicable, detergent resistance is also evaluated. This method is not to be considered as a recommended maintenance procedure.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3052-23 |
| Product Name | Standard Practice for Rating Water-Emulsion Floor Polishes |