This specification covers polyethylene (PE) pipes made in thermoplastic pipe dimension ratios based on outside diameter, and pressure rated for water. All pipes produced under this specification may be used for the transport of water, industrial process liquids, effluents, slurries, municipal sewage, etc. Included are criteria for classifying PE plastic pipe materials and PE plastic pipe, and a system of nomenclature for PE plastic pipe. PE pipes shall be evaluated by the test procedures given herein, and shall conform to specified requirements for workmanship, dimensions, sustained pressure at ambient and elevated temperatures, hydrostatic burst pressure, tensile strength at yield, and environmental stress cracking.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3035-12 |
| Product Name | Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Controlled Outside Diameter |