1.1 This specification covers polyethylene (PE) pipe made in thermoplastic pipe dimension ratios based on outside diameter and pressure rated for water (see ). Included are criteria for classifying PE plastic pipe materials and PE plastic pipe, a system of nomenclature for PE plastic pipe, and requirements and test methods for materials, workmanship, dimensions, sustained pressure, burst pressure, and environmental stress cracking. Methods of marking are also given.
1.2 All pipes produced under this specification may be used for the transport of water, industrial process liquids, effluents, slurries, municipal sewage, etc. The user should consult the manufacturer to determine whether the material being transported is compatible with polyethylene pipe and will not affect the service life beyond limits acceptable to the user.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 The following safety hazards caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3035-03a |
| Product Name | Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Controlled Outside Diameter |