1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately 0°F (-18°C). The tape consists of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive. Two types are included which are essentially the same except for backing thickness.
1.2 The values stated in inch-pound units are to be regarded as the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3005-99 |
| Product Name | Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape |