1.1 This test method covers the use of rotational viscometers with an appropriate torque range and specific spindle for the determination of the low-shear-rate viscosity of automatic transmission fluids, gear oils, hydraulic fluids, and some lubricants. This test method covers the viscosity range of 300?mPa\u00b7s to 900?000?mPa\u00b7s
1.2 This test method was previously titled "Low-Temperature Viscosity of Lubricants Measured by Brookfield Viscometer." In the lubricant industry, D2983 test results have often been referred to as "Brookfield2 Viscosity" which implies a viscosity determined by this method.
1.3 This test method contains four procedures: Procedure A is used when only an air bath is used to cool samples in preparation for viscosity measurement. Procedure B is used when a mechanically refrigerated programmable liquid bath is used to cool samples in preparation for viscosity measurement. Procedure C is used when a mechanically refrigerated constant temperature liquid bath is used to cool samples by means of a simulated air cell (SimAir)3 Cell in preparation for viscosity measurement. Procedure D automates the determination of low temperature, low-shear-rate viscosity by utilizing a thermoelectrically heated and cooled temperature-controll
ed sample chamber along with a programmable rotational viscometer.
1.4 There are multiple precision studies for this test method.
1.4.1 The viscosity data used for the precision studies for Procedures A, B, and C covered a range from 300?mPa\u00b7s to 170?000?mPa\u00b7s at test temperatures of -12?°C, -26?°C, and -40?°C. Appendix X5 includes precision data for -55?°C test temperature and includes samples with viscosities greater 500?000?mPa\u00b7s.
1.4.2 The viscosity data used for Procedure D precision study was from 6400?mPa\u00b7s to 256?000?mPa\u00b7s at test temperatures of -26?°C and -40?°C.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5.1 The test method uses the SI unit, milliPascal-second (mPa\u00b7s), as the unit of viscosity. (1 cP = 1 mPa\u00b7s).
1.6 WARNING\u2014Mercury has been designated by many regulatory agencies as a hazardous substance that can cause serious medical issues. Mercury, or its vapor, has been demonstrated to be hazardous to health and corrosive to materials. Use Caution when handling mercury and mercury-containing products. See the applicable product Safety Data Sheet (SDS) for additional information. The potential exists that selling mercury or mercury-containing products, or both, is prohibited by local or national law. Users must determine legality of sales in their location.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
1.1 This test method covers the use of rotational viscometers with an appropriate torque range and specific spindle for the determination of the low-shear-rate viscosity of automatic transmission fluids, gear oils, hydraulic fluids, and some lubricants. This test method covers the viscosity range of 300?mPa\u00b7s to 900?000?mPa\u00b7s
1.2 This test method was previously titled "Low-Temperature Viscosity of Lubricants Measured by Brookfield Viscometer." In the lubricant industry, D2983 test results have often been referred to as "Brookfield2 Viscosity" which implies a viscosity determined by this method.
1.3 This test method contains four procedures: Procedure A is used when only an air bath is used to cool samples in preparation for viscosity measurement. Procedure B is used when a mechanically refrigerated programmable liquid bath is used to cool samples in preparation for viscosity measurement. Procedure C is used when a mechanically refrigerated constant temperature liquid bath is used to cool samples by means of a simulated air cell (SimAir)3 Cell in preparation for viscosity measurement. Procedure D automates the determination of low temperature, low-shear-rate viscosity by utilizing a thermoelectrically heated and cooled temperature-controlled sample chamber along with a programmable rotational viscometer.
1.4 There are multiple precision studies for this test method.
1.4.1 The viscosity data used for the precision studies for Procedures A, B, and C covered a range from 300?mPa\u00b7s to 170?000?mPa\u00b7s at test temperatures of -12?°C, -26?°C, and -40?°C. Appendix X5 includes precision data for -55?°C test temperature and includes samples with viscosities greater 500?000?mPa\u00b7s.
1.4.2 The viscosity data used for Procedure D precision study was from 6400?mPa\u00b7s to 256?000?mPa\u00b7s at test temperatures of -26?°C and -40?°C.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5.1 The test method uses the SI unit, milliPascal-second (mPa\u00b7s), as the unit of viscosity. (1 cP = 1 mPa\u00b7s).
1.6 WARNING\u2014Mercury has been designated by many regulatory agencies as a hazardous substance that can cause serious medical issues. Mercury, or its vapor, has been demonstrated to be hazardous to health and corrosive to materials. Use Caution when handling mercury and mercury-containing products. See the applicable product Safety Data Sheet (SDS) for additional information. The potential exists that selling mercury or mercury-containing products, or both, is prohibited by local or national law. Users must determine legality of sales in their location.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.