1.1 This test method covers the electrometric measurement of the pH of peat materials, not soil. The standard for measurement of pH in soil is Test Method D4972, nor does this cover the measurement of pH for corrosion testing, which is contained in Test Method G51. These standards are being intentionally kept separate for clarity at the request(s) of the governing sub-committees. It is a means of expressing the degree of acidity or alkalinity of peat material suspended in water and 0.01 M calcium chloride solution.
1.2 The values given in SI units are to be regarded as the standard.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes shall not be considered as requirements of the standard.
1.4 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.4.1 The procedures used to specify how data are collected/recorded or calculated, in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.5 This standard offers a set of instructions for performing one or more specific operations. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this practice may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without consideration of a project’s many unique aspects. The word ”Standard” in the title of this document means only that the document has been approved though the ASTM consensus process.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2976-15 |
| Product Name | Standard Test Method for pH of Peat Materials |