1.1 This practice covers procedures for obtaining samples for use in the determination of moisture, ash, and organic matter; volume; pH; volume weights, water-holding capacity, and air capacity of water-saturated peat materials; total nitrogen; particle size range; and sand content of processed peat materials. This procedure is valid for sampling peat materials for horticultural purposes and produces a sample that is representative of a material.
1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units in parentheses are for information only.
1.3 This practice offers a set of instructions for performing one or more specific operations. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this practice may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without consideration of a project’s many unique aspects. The word ”Standard” in the title of this document means only that the document has been approved though the ASTM consensus process.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2944-13 |
| Product Name | Standard Practice of Sampling Processed Peat Materials |