1.1 This test method covers determination of sulfur content of cellulosic materials by X-ray fluorescence.
1.2 Using appropriate standards, the range of the procedure is from approximately 10 ppm to 20 % sulfur.
1.3 This test method is proposed specifically as an alternative to Test Methods D871, sections on Significance and Use, Apparatus, Reagents, Procedure and Calculation of Hydroxyl Content, and Test Methods D817, sections on Summary of Test Method, Significance and Use, Apparatus, Reagents, and Procedure of Hydroxyl Content. As applied to cellulose esters it measures the combined sulfur and sulfur in the accompanying inorganic salts.
1.4 To determine combined sulfur, the sample, when soluble, must first be reprecipitated into dilute acid to remove the noncombined sulfur compounds.
1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see 7.2.1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2929-89(2011) |
| Product Name | Standard Test Method for Sulfur Content of Cellulosic Materials by X-Ray Fluorescence |