1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, impact resistance, load-deflection properties, dimensional stability, and joint tightness of plain-end or bell-end styrene-rubber (SR) plastic drain pipe and fittings in sizes 2 through 6 in.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The following safety hazards caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2852-95 |
| Product Name | Standard Specification for Styrene-Rubber (SR) Plastic Drain Pipe and Fittings |