1.1 This practice covers procedures and references ASTM specifications for undreground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the scope of this practice to describe these procedures in detail since it is recognized that significant differences exist in their implementation depending on kind and type of pipe material, pipe size and wall thickness, soil conditions, and the specific end use.
1.1.1 This practice assumes that over the range of anticipated operating conditions, including maximum external loading and minimum internal pressure, the soil/pipe system will offer sufficient structural stability to resist possible excessive diametrical deformation, or even collapse. In cases, particularly with large diameter thinner-walled pipe, for which the validity of this assumption may be in question, the selection of pipe and recommended installation conditions should be determined by a qualified engineer.
1.1.2 Specific pipe characteristics and end-use requirements may dictate addition to, or modification of the procedures stated or referenced herein.
1.2 The values stated in inch-pound units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Sections 10 and 11.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2774-01 |
| Product Name | Standard Practice for Underground Installation of Thermoplastic Pressure Piping |