1.1 This test method covers the determination of elastic properties of "as produced" elastomeric yarns made from rubber, spandex or other elastomers. Elastic properties include force at specified elongations, permanent deformation and stress decay. Other hysteresis related properties can be calculated.
Note 1: For a method designed specifically for testing rubber threads, refer to Test Method D2433.
1.2 This test method is not applicable to covered, wrapped, or core-spun yarns or yarns spun from elastomeric staple.
1.3 This test method is applicable to elastomeric yarns having a range of 40 to 3200 dtex (36 to 2900 denier).
1.4 The values stated in either SI units or U.S. Customary units are to be regarded separately as standard. Within the text, the U.S. Customary units are in parentheses. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2731-21 |
| Product Name | Standard Test Method for Elastic Properties of Elastomeric Yarns (CRE Type Tensile Testing Machines) |