1.1 These test methods determine the shear properties of structural panels associated with shear distortion of the planes parallel to the edge planes of the panels. Both shear strength and modulus of rigidity may be determined. Primarily, the tests measure the planar shear (rolling shear) strength developed in the plane of the panel.
1.2 Structural panels in use include plywood, waferboard, oriented strand board, and composites of veneer and of wood-based layers.
1.3 Two test methods are included:
1.3.1 Test Method A-Planar shear loaded by plates.
1.3.2 Test Method B-Planar shear induced by five-point bending.
1.3.3 The choice of method will be dictated by the purpose of the test and equipment available.
1.3.4 Test Method A, Planar Shear Loaded by Plates-This test method uses a rectangular panel section adhered between steel plates with protruding knife edges to create load at the panel faces. This test method has been used to develop shear properties of plywood and oriented strand board for the purpose of confirming design values. This test method does not produce pure shear, but the specimen length is prescribed so that the secondary stresses have a minimum effect. The method determines shear strength and modulus of rigidity.
1.3.5 Test Method B, Planar Shear Induced by Five-Point Bending-Planar shear stress is induced on the panel while loaded in bending using two continuous spans. This test method determines planar shear strength consistent with panel applications under transverse loading. This test method is able to determine shear strength at any moisture condition.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2718-00(2011)e1 |
| Product Name | Standard Test Methods for Structural Panels in Planar Shear (Rolling Shear) |