1.1 These test methods cover the testing of heat-shrinkable tubing used for electrical insulation. Materials used include poly(vinyl chloride), polyolefins, fluorocarbon polymers, silicone rubber, and other plastic or elastomeric compounds.
1.2 These test methods appear in the following sections:
1.3 The values stated in inch-pound units are to be regarded as standard, except for temperature, which shall be expressed in degrees Celsius. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 5 and for fire test safety caveats see Test Methods D8355.
Note 1: These test methods are similar, but not identical to, those in IEC 60684-2 (see also Note 9).
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2671-21 |
| Product Name | Standard Test Methods for Heat-Shrinkable Tubing for Electrical Use |