1.1 These test methods cover the testing of heat-shrinkable tubing used for electrical insulation. Materials used include poly(vinyl chloride), polyolefins, fluorocarbon polymers, silicone rubber, and other plastic or elastomeric compounds.
1.2 The values stated in inch-pound units are to be regarded as standard, except for temperature, which shall be expressed in degrees Celsius. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The procedures appear in the following sections:
1.4 This is a fire-test-response standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Sections 5 and 68.2.
Note 1-These test methods are similar, but not identical to, those in IEC 60684-2 (see also Note 9).
68.1 This is a fire-test-response standard. The test procedures measure the resistance of the tubing to ignition and propagation of flame after ignition under prescribed conditions of test.
68.2 This standard is used to measure and describe the response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment of the materials, products, or assemblies under actual fire conditions.
68.3 Fire testing is inherently dangerous. Adequate safeguards for personnel and property shall be employed in conducting these tests.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2671-09 |
| Product Name | Standard Test Methods for Heat-Shrinkable Tubing for Electrical Use |