This specification covers requirements and test methods for materials, dimensions and tolerances, pipe stiffness, crush resistance, impact resistance, hydrostatic burst resistance, and solvent cement for poly(vinyl chloride) plastic drain, waste, and vent pipe and fittings. The pipe and fittings covered are suitable for the drainage and venting of sewage and certain other liquid wastes. A form of marking is also included. The pipe and fittings shall be made of virgin PVC compounds of defined specification. The pipe shall conform to the required stiffness, deflection load and flattening. The fittings shall be subject to hydrostatic burst pressure. The pipe and fittings shall be subject to impact resistance test.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2665-12 |
| Product Name | Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings |