1.1 These test methods cover procedures for the testing of thermoplastic insulations and jackets used on insulated wire and cable. To determine the test to be made on the particular insulation or jacket compound, refer to the product specification for that type. These test methods do not apply to the class of products known as flexible cords. The electrical tests on insulation and water-absorption tests do not apply to the class of products having a separator between the conductor and the insulation.
1.2 These test methods pertain to insulation or jacket material for electrical wires and cables. In many instances the insulation or jacket material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests are done on insulated or jacketed wire or cable in these test methods solely to determine the relevant property of the insulation or jacket material and not to test the conductor or completed cable.
1.3 Whenever two sets of values are stated, in different units, the values in the first set are regarded as standard, while the values in parentheses are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazards see Sections 4 and 63.
1.5 The test methods appear in the following sections:
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2633-20 |
| Product Name | Standard Test Methods for Thermoplastic Insulations and Jackets for Wire and Cable |