1.1 These test methods cover the determination of the electrical conductivity of aviation and distillate fuels with and without a static dissipator additive. The test methods normally give a measurement of the conductivity when the fuel is uncharged, that is, electrically at rest (known as the rest conductivity).
1.2 Two test methods are available for field tests of fuel conductivity. These are: (a) portable meters for the direct measurement in tanks or the field or laboratory measurement of fuel samples, and (b) in-line meters for the continuous measurement of fuel conductivities in a fuel distribution system. In using either type of instrument, care must be taken in allowing the relaxation of residual electrical charges before measurement and in preventing fuel contamination. For specification purposes, conductivity measurements should be made with the portable meters.
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see 7.1, 7.1.1, and 11.2.1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2624-00 |
| Product Name | Standard Test Methods for Electrical Conductivity of Aviation and Distillate Fuels |