1.1 This specification provides requirements for poly(vinyl chloride) (PVC) solvent cements to be used in joining poly(vinyl chloride) piping systems.
1.2 These solvent cements are recommended for use with poly(vinyl chloride) piping systems made from compounds as defined in Specifications D1784, D3915, and D4396.
1.3 A recommended procedure for joining PVC pipe and fittings is given in Practice D2855.
1.4 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.6 The following safety hazards caveat pertains only to the test methods portion, Section 6, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2564-96a |
| Product Name | Standard Specification for Solvent Cements for Poly(Vinyl Chloride) (PVC) Plastic Piping Systems |