1.1 This test method covers the determination of the comparative shear strength of adhesives for bonding metals when tested on a standard specimen and under specified conditions of preparation and testing at extreme subzero temperatures.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautions are given in 8.3.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2557-98 |
| Product Name | Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F) |