1.1 This test method covers the determination of the breaking tenacity of wool fibers as a flat bundle with a 1/8-in. (3.2-mm) clamp separation.
1.2 This test method is especially adapted to the fiber bundle clamps and strength testing instruments specified, but may be used on other tensile testing machines when equipped with appropriate adapters to accommodate the prescribed clamps.
1.3 This test method is applicable to wool in any form which can be hand-combed into small bundles of parallelized fibers.
Note 1-Other test methods for measuring breaking tenacity of fiber bundles include Test Methods D1294, D1445, and D540.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2524-13 |
| Product Name | Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1 8 -in. (3.2-mm) Gage Length (Withdrawn 2022) |