1.1 This specification covers requirements and test methods for material (see Appendix X1) dimensions and tolerances, hydrostatic burst strength, chemical resistance, and impact resistance of plastic pipe, tubing, and fittings for use in fuel gas mains and services for direct burial and reliner applications. The annexes provide specific requirements and test methods for each of the materials currently approved. If and when additional materials are available, specific annex requirements will be added. The pipe and fittings covered by this specification are intended for use in the distribution of natural gas. Requirements for the qualifying of polyethylene systems for use with liquefied petroleum gas are covered in Annex A1.
1.1.1 This specification does not cover threaded pipe. Design considerations are discussed in Appendix X2. In-plant quality control programs are specified in Annex A3 and Annex A4.
1.2 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
1.4 The following is an index of the annexes and appendixes in this specification:
1.5 The following precautionary caveat pertains only to the test method portion, Section 6, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2513-08 |
| Product Name | Standard Specification for Thermoplastic Gas Pressure Pipe, Tubing, and Fittings |