1.1 This test method covers the determination of carbon dioxide, methane, ethane, acetylene, and other hydrocarbons in high-purity ethylene. Hydrogen, nitrogen, oxygen, and carbon monoxide are determined in accordance with Test Method D2504. The percent ethylene is obtained by subtracting the sum of the percentages of the hydrocarbon and nonhydrocarbon impurities from 100. The method is applicable over the range of impurities from 1 to 500 parts per million volume (ppmV).
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For some specific hazard statements, see Section 6.
1.3 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2505-88(2015) |
| Product Name | Standard Test Method for Ethylene, Other Hydrocarbons, and Carbon Dioxide in High-Purity Ethylene by Gas Chromatography (Withdrawn 2024) |