1.1 This test method covers the determination of the amount of moisture present in grease wool, scoured wool, carded wool, garnetted wool, wool top and intermediate wool products, and rovings, by distillation with toluene.
1.2 Equations are given for calculating the amount of water present as moisture content (as-received basis) and moisture regain (dry fiber) basis. The term that corresponds to the basis used in the calculation and report must always be stated.
1.3 This test method is not applicable to material known to contain any steam-distillable, water-soluble matter. If it is suspected that such matter is present, the method should be used with caution.
1.4 Xylene or other solvents should not be substituted for toluene as no other solvents have been evaluated for use in this standard.
Note 1-The determination of moisture in wool by oven-drying is covered in Test Method D1576 and for textile materials in general in Test Methods D2654. A method for sampling wool for the determination of moisture in wool is covered in Practice D2525.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety hazard statements, see Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2462-13 |
| Product Name | Standard Test Method for Moisture in Wool by Distillation With Toluene (Withdrawn 2022) |