1.1 This test method covers the determination of the specific resistance of the aqueous leachate from a pigment as an index of water-soluble salt content. This test method is applicable to white pigments and colored pigments (organic and inorganic). The water-soluble salts content is a function of the specific resistance of the solution formed by extracting the pigment with water.
1.2 This test method is based on a water to pigment ratio of 9+1. The leachate yield (minimum 160 mL) sufficient for rinsing the cylinder dip cell and thermometer plus the minimum 80 mL required for the measurement to determine the quantity of pigment to be used.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2448-85(2007) |
| Product Name | Standard Test Method for Water-Soluble Salts in Pigments by Measuring the Specific Resistance of the Leachate of the Pigment |