1.1 This test method covers determination of the thermal endurance of film-insulated round magnet wire in air at atmospheric pressure. It is not applicable to magnet wire with fibrous insulation, such as cotton or glass.
1.2 This test method covers the evaluation of thermal endurance by observing changes in response to ac proof voltage tests. The evaluation of thermal endurance by observing changes in other properties of magnet wire insulation requires the use of different test methods.
1.3 It is possible that exposure of some types of film insulated wire to heat in gaseous or liquid environments in the absence of air will give thermal endurance values different from those obtained in air. Consider this possibility when interpreting the results obtained by heating in air with respect to applications where the wire will not be exposed to air in service.
1.4 It is possible that electric stress applied for extended periods at a level exceeding or even approaching the discharge inception voltage will change significantly the thermal endurance of film insulated wires. Under such electric stress conditions, it is possible that comparisons between materials will also differ from those developed using this method.
1.5 This test method is similar to IEC 60172. Differences exist regarding specimen preparation.
1.6 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are provided for information only and are not considered standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2307-21 |
| Product Name | Standard Test Method for Thermal Endurance of Film-Insulated Round Magnet Wire |