1.1 This test method covers the determination of the comparative shear strengths of adhesives for bonding metals when tested on a standard specimen and under specified conditions of preparation and testing at elevated temperatures.
1.2 This test method is applicable to the temperature range from 315 to 850°C (600 to 1500°F).
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2295-96 |
| Product Name | Standard Test Method for Strength Properties of Adhesives in Shear by Tension Loading at Elevated Temperatures (Metal-to-Metal) |