This specification covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include one or more monomers copolymerized with vinyl chloride or consist of other resins mechanically blended with polyvinyl chloride or copolymers thereof. The identification of vinyl chloride polymers shall be in accordance with the specified terminology. Material shall be of uniform composition and be so compounded as to meet the requirements designated for it. Nonrigid vinyl chloride plastics ordinarily are supplied in either diced or granulated form. Durometer hardness, specific gravity, tensile strength, volatile loss, brittleness temperature, burning rate, and volume resistance shall be tested to meet the requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2287-11 |
| Product Name | Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds |