1.1 This test method is used to determine the shrinkage of yarns in skein form when treated in boiling water, dry heat, saturated steam, or solvents. This test method is applicable to yarns made from any fiber or combination of fibers where the tex of the yarn is known or can be determined. This test method is not recommended for elastomeric yarns and those yarns that stretch more than 5 % under the tension loadings prescribed, although it has been used for the latter.
Note 1-Procedures for determining yarn shrinkage and bulk properties of textured yarns are covered in Test Method D4031.
1.2 This test method shows the values in both SI and inch-pound units. “SI” units is the technically correct name for the system of metric units known as the International System of Units. “Inch-pound” units is the technically correct name for the customary units used in the United States. The values stated in either SI units or in other units shall be regarded as standard. The values expressed in each system may not be exact equivalents; therefore each system must be used independently of the other without combining in any way.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2259-02(2011) |
| Product Name | Standard Test Method for Shrinkage of Yarns |