1.1 These test methods cover the determination of the amount of deposit-forming impurities in steam. Determinations are made on condensed steam samples in all test methods. Test Methods A, B, and C give a measure of the amount of total deposit-forming material present; Test Method D deals with special constituents that may be present. Special precautions and equipment, calculation procedures, and ranges of applicability are described. The following test methods are included:
Sections Test Method A (Gravimetric or Evaporative) 6 to 12 Test Method B (Electrical Conductivity) 13 to 19 Test Method C (Sodium Tracer) 20 to 26 Test Method D (Silica and Metals) 27 to 30
1.2 Test Method A is applicable for determining total dissolved and suspended solids in concentrations normally not less than 0.1 mg/L (ppm). It is applicable only to long-time steady-state conditions and is not applicable for transients.
1.3 Test Method B will measure minimum impurity concentrations varying from 3 mg/L (ppm) down to at least 0.005 mg/L (ppm), depending on the means for removing dissolved gases from the steam condensate. The means for removing dissolved gases also affects the storage capacity of steam condensate in the system and, thus, affects the response of the system to transients.
1.4 Because of the high sensitivity of methods for measuring sodium in steam condensate, Test Method C provides the most sensitive measure of impurity content for samples in which sodium is an appreciable percentage of the impurities present. Concentrations as low as 0.6 [mu]g/L (ppb) can be detected by flame photometry and as low as 0.5 [mu]g/L (ppb) by sodium ion electrode. The apparatus can be designed with low volume, and, therefore, Test Method C is the most responsive to transient conditions.
1.5 Test Method D covers the determination of silica and metals in steam, which are not included in Test Methods B and C and are not individually determined using Test Method A.
1.6 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2186-84(1999)e1 |
| Product Name | Standard Test Methods for Deposit-Forming Impurities in Steam |